SWITCH ROCKER SPDT 5A 120V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | U11J51Z3GE12 | 35AH8598 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Concave (Standard V) | Rocker |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) | |
| Standards / Compliances | UL Listed |