C&K Components Switches - Rocker Switches U11J11CGE22

Description
Win Source Part Number: 1066226-U11J11CGE22 Category: Switches>Rocker Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 19.05mm x 10.41mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): U11J3V3GE2; 7105J3V6GE2; U11J60V3GE1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-U11J11CGE22,-U1 1J11CGE22 Base Product Number: U11J11
Request a Quote Datasheet
Description
Win Source Part Number: 1066226-U11J11CGE22 Category: Switches>Rocker Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 19.05mm x 10.41mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): U11J3V3GE2; 7105J3V6GE2; U11J60V3GE1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-U11J11CGE22,-U1 1J11CGE22 Base Product Number: U11J11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1066226-U11J11CGE22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1066226-U11J11CGE22
Switches - Rocker Switches 1066226-U11J11CGE22
Win Source Part Number: 1066226-U11J11CGE22 Category: Switches>Rocker Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 19.05mm x 10.41mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): U11J3V3GE2; 7105J3V6GE2; U11J60V3GE1; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-U11J11CGE22,-U1 1J11CGE22 Base Product Number: U11J11

Win Source Part Number: 1066226-U11J11CGE22
Category: Switches>Rocker Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 19.05mm x 10.41mm
Circuit: SPDT
Switch Function: On-On
Actuator Type: Concave (Standard V)
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): U11J3V3GE2; 7105J3V6GE2; U11J60V3GE1;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-U11J11CGE22,-U11J11CGE22
Base Product Number: U11J11

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
U11J11CGE22
Switches - Rocker Switches U11J11CGE22
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1066226-U11J11CGE22 U11J11CGE22
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details