Littelfuse, Inc. Circuit Protection - TVS - Thyristors TVB280-050

Description
Win Source Part Number: 980047-TVB280-050 Category: Circuit Protection>TVS - Thyristors Series: SiBar Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Number of Elements: 1 Voltage - Off State: 280V Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: TVB280050,TVB280TR,T VB280CT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 980047-TVB280-050 Category: Circuit Protection>TVS - Thyristors Series: SiBar Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Number of Elements: 1 Voltage - Off State: 280V Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: TVB280050,TVB280TR,T VB280CT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 980047-TVB280-050 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
980047-TVB280-050
Circuit Protection - TVS - Thyristors 980047-TVB280-050
Win Source Part Number: 980047-TVB280-050 Category: Circuit Protection>TVS - Thyristors Series: SiBar Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Number of Elements: 1 Voltage - Off State: 280V Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: TVB280050,TVB280TR,T VB280CT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 980047-TVB280-050
Category: Circuit Protection>TVS - Thyristors
Series: SiBar
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Elements: 1
Voltage - Off State: 280V
Package / Case: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: TVB280050,TVB280TR,TVB280CT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 980047-TVB280-050
Product Name Circuit Protection - TVS - Thyristors
Package Type Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B634-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details