Littelfuse, Inc. TVS - TVS - Thyristors - TVB230-050 TVB230-050

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114917-TVB230-050 Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 1 Voltage - Off State: 230V Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114917-TVB230-050 Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 1 Voltage - Off State: 230V Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TVB230-050 - 1114917-TVB230-050 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVB230-050
1114917-TVB230-050
TVS - TVS - Thyristors - TVB230-050 1114917-TVB230-050
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114917-TVB230-050 Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 1 Voltage - Off State: 230V Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114917-TVB230-050
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Elements: 1
Voltage - Off State: 230V
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1114917-TVB230-050
Product Name TVS - TVS - Thyristors - TVB230-050
VDRM 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom - 72M7098 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1601N35TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details