Littelfuse, Inc. TVS - TVS - Thyristors - TVB200SC-L TVB200SC-L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275022-TVB200SC-L Packaging: Tape and Reel Mounting Style: SMD Capacitance: 160pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275022-TVB200SC-L Packaging: Tape and Reel Mounting Style: SMD Capacitance: 160pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TVB200SC-L - 1275022-TVB200SC-L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVB200SC-L
1275022-TVB200SC-L
TVS - TVS - Thyristors - TVB200SC-L 1275022-TVB200SC-L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275022-TVB200SC-L Packaging: Tape and Reel Mounting Style: SMD Capacitance: 160pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1275022-TVB200SC-L
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 160pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 200V
Voltage - Breakover: 320V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 175mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1275022-TVB200SC-L
Product Name TVS - TVS - Thyristors - TVB200SC-L
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B634-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2001N36TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 3600 volts
View Details