Win Source Part Number: 1010581-TVB035RSC-L
Category: Circuit Protection>TVS - Thyristors
Series: SiBar
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 55pF
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 1
Voltage - Off State: 35V
Voltage - Breakover: 55V
Voltage - On State: 4 V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 400 A
Package / Case: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 1010581-TVB035RSC-L |
| Product Name | Circuit Protection - TVS - Thyristors |
| Package Type | Tape & Reel (TR) |