Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114911-TVA270RSA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 25pF
Number of Elements: 1
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
THYRISTOR 275V 100A SMA Product overview: TVA270RSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 275V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA270RSA-L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1114911-TVA270RSA-L | 300-TVA270RSA-L |
| Product Name | TVS - TVS - Thyristors - TVA270RSA-L | 275V 100A Triac |
| VDRM | 275 volts | 275 volts |