THYRISTOR 170V 150A SMA Product overview: TVA170NSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 150A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 170V, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA170NSA-L can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114905-TVA170NSA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 39pF
Number of Elements: 1
Voltage - Off State: 170V
Voltage - Breakover: 220V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-TVA170NSA-L | 1114905-TVA170NSA-L |
| Product Name | 170V 150A Triac | TVS - TVS - Thyristors - TVA170NSA-L |
| Package Type | Reel - TR |