Littelfuse, Inc. 130V 100A Triac TVA130RSA-L

Description
THYRISTOR 130V 100A SMA Product overview: TVA130RSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 130V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA130RSA-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR 130V 100A SMA Product overview: TVA130RSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 130V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA130RSA-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130V 100A Triac
300-TVA130RSA-L
130V 100A Triac 300-TVA130RSA-L
THYRISTOR 130V 100A SMA Product overview: TVA130RSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 130V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA130RSA-L can be used for catalog matching and distributor lookup.

THYRISTOR 130V 100A SMA Product overview: TVA130RSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 130V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA130RSA-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - TVA130RSA-L - 1114904-TVA130RSA-L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVA130RSA-L
1114904-TVA130RSA-L
TVS - TVS - Thyristors - TVA130RSA-L 1114904-TVA130RSA-L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114904-TVA130RSA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 30pF Number of Elements: 1 Voltage - Off State: 130V Voltage - Breakover: 173V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114904-TVA130RSA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 1
Voltage - Off State: 130V
Voltage - Breakover: 173V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-TVA130RSA-L 1114904-TVA130RSA-L
Product Name 130V 100A Triac TVS - TVS - Thyristors - TVA130RSA-L
Package Type Reel - TR
Unlock Full Specs
to access all available technical data