Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114903-TVA120RSA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 160V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
THYRISTOR 120V 100A SMA Product overview: TVA120RSA-L from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 120V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TVA120RSA-L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1114903-TVA120RSA-L | 300-TVA120RSA-L |
| Product Name | TVS - TVS - Thyristors - TVA120RSA-L | 120V 100A Triac |
| VDRM | 120 volts | 120 volts |