The TSDS2110S is a single-shot time delay relay with a fixed 10-second delay, designed for commercial and industrial applications requiring compact size and precise timing. It operates on 24VAC, features a solid-state output rated for 1A steady and 10A inrush current, and is encapsulated for protection against shock, vibration, and humidity. The device measures 50.8 mm × 50.8 mm × 30.7 mm and mounts via a single #10 screw. It has a repeat accuracy of ±0.5% and factory calibration within ±1%, operates from -40°C to 75°C, and consumes ≤2VA. The output de-energizes after the delay and does not activate if the initiate switch is closed upon power application.
Win Source Part Number: 1056119-TSDS2110S
Category: Industrial Automation and Controls>Time Delay Relays
Series: TSDS
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Function: One Shot
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Delay Time: Fixed, 10 Sec
Timing Adjustment Method: Fixed
Timing Initiate Method: Input Voltage, Trigger Signal
Voltage - Supply: 24VAC
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8479.90.9596
Mfr: Littelfuse Inc.
Other Names: -1024-TSDS2110S
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1056119-TSDS2110S |
| Product Name | Industrial Automation and Controls - Time Delay Relays |
| Mounting | PCBoard; Chassis Mount |