The TSDR610.2SA0.2S is a recycling time delay relay in the TSDR Series, designed for ON/OFF or OFF/ON cycling applications such as metering pumps or energy saving systems. It operates on 230VAC with a fixed 0.2-second ON time and 0.2-second OFF time. The output is a solid-state relay rated for 1A steady state and 10A inrush current. The module is totally encapsulated, measures 50.8 mm × 50.8 mm × 30.7 mm, and is mounted with one #10 screw. It accepts 50/60 Hz input, consumes ≤2VA, and operates over a temperature range of -40°C to 75°C with 95% non-condensing humidity. Repeat accuracy is ±0.5% or 20ms, whichever is greater, and factory calibration is ≤±5%.
The TSDR Series is an ON/OFF or OFF/ON recycling timing module designed to control metering pumps, chemical valves, flash lamps, or use in energy saving or duty cycling applications. It may be ordered with both time delays factory fixed, or one delay fixed and the other delay external or onboard adjustable. The TSDR Series is designed for more demanding commercial and industrial applications where small size and accurate performance are required. The factory calibration for fixed time delays is < ±5%. The repeat accuracy, under stable conditions, is 0.5% of the time delay. The TSDR Series is rated to operate over an extended temperature range. Time delays of 0.1 seconds to 1000 minutes are available. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Recycling - ON Time First)Upon application of input voltage, the output energizes and the T1, ON time begins. At the end of the ON time, the output de-energizes and the T2, OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to the T1 ON time. Operation (Recycling - OFF Time First)Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of the T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2 OFF time.
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 0.2 Sec Delay Chassis Mount
| Littelfuse, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Solid State Relays | Protective Relays and Monitoring Relays |
| Product Number | TSDR610.2SA0.2S | TSDR610.2SA0.2S |
| Product Name | Recycling Timer | Time Delay Relays |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |