The TSDB431 is a delay-on-break time relay designed for commercial and industrial applications, featuring a solid-state output with 1A steady-state and 10A inrush current capacity. It operates on 120VAC with onboard time delay adjustment in the range of 1 to 100 seconds. The device is fully encapsulated, has a compact dimensions of 50.8 mm height, 50.8 mm width, and 30.7 mm depth, and mounts via a single #10 screw. It supports a wide operating temperature range of -40°C to 75°C, with repeat accuracy of ±0.5% or 20ms whichever is greater and factory calibration tolerance of ±1%. Input voltage tolerance is ±15%, power consumption is ≤2VA, and it is reverse polarity protected for DC operation. The output de-energizes after the timed interval upon loss of the initiate signal, and reclosing the initiate switch resets the delay.
The TSDB Series is designed for more demanding commercial and industrial applications where small size, and accurate performance are required. The factory calibration for fixed time delays is within 1% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the time delay. The TSD Series is rated to operate over an extended temperature range. Time delays of 0.1 seconds to 1000 minutes are available. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TSDB431 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |