The TSDB320P is a delay-on-break time relay with a 24VDC input, external time adjustment, and a 0.1 to 10 second time delay range. It features a solid-state output rated for 1A steady and 10A inrush current, operates with positive switching, and is encapsulated for protection against shock, vibration, and humidity. The module measures 50.8 mm × 50.8 mm × 30.7 mm and mounts with a single #10 screw. Operating temperature range is -40°C to 75°C, with factory calibration within ±1% and repeat accuracy of ±0.5% or 20ms, whichever is greater. Power consumption is ≤1W DC, and it includes reverse polarity protection.
The TSDB Series is designed for more demanding commercial and industrial applications where small size, and accurate performance are required. The factory calibration for fixed time delays is within 1% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the time delay. The TSD Series is rated to operate over an extended temperature range. Time delays of 0.1 seconds to 1000 minutes are available. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TSDB320P |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |