Littelfuse, Inc. Delay-on-Make Timer TS6123P

Description
The TS2 Series is designed for 24, 120 or 230VAC and the TS6 Series is designed for 12 or 24VDC. These series are capable of controlling load currents of up to 1A steady state, 10A inrush. Encapsulated circuitry and the reliability of a ±2% repeat accuracy make the TS2 and TS6 ideal for cost sensitive applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet
Description
The TS2 Series is designed for 24, 120 or 230VAC and the TS6 Series is designed for 12 or 24VDC. These series are capable of controlling load currents of up to 1A steady state, 10A inrush. Encapsulated circuitry and the reliability of a ±2% repeat accuracy make the TS2 and TS6 ideal for cost sensitive applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay-on-Make Timer - TS6123P - Littelfuse, Inc.
Rosemont, IL, United States
Delay-on-Make Timer
TS6123P
Delay-on-Make Timer TS6123P
The TS2 Series is designed for 24, 120 or 230VAC and the TS6 Series is designed for 12 or 24VDC. These series are capable of controlling load currents of up to 1A steady state, 10A inrush. Encapsulated circuitry and the reliability of a ±2% repeat accuracy make the TS2 and TS6 ideal for cost sensitive applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.

The TS2 Series is designed for 24, 120 or 230VAC and the TS6 Series is designed for 12 or 24VDC. These series are capable of controlling load currents of up to 1A steady state, 10A inrush. Encapsulated circuitry and the reliability of a ±2% repeat accuracy make the TS2 and TS6 ideal for cost sensitive applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TS6123P-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TS6123P-ND
Time Delay Relays 5666-TS6123P-ND
Interval Time Delay Relay SPST-NO (1 Form A) 2 Sec ~ 60 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 2 Sec ~ 60 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TS6123P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TS6123P
Time Delay Relays TS6123P
Interval Time Delay Relay SPST-NO (1 Form A) 2 Sec ~ 60 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 2 Sec ~ 60 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TS6123P 5666-TS6123P-ND TS6123P
Product Name Delay-on-Make Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 167 F (-40 to 75 C)
Timer Type Interval Interval Interval
Minimum 2 to 60 seconds 2 seconds
Switch Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC45I100U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 10
Timer Type ON-Delay; Off-Delay
View Details
 - 4504714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1423151-1 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details