Littelfuse, Inc. Delay on Make Normally Closed Timer TS441165

Description
The TS4 Series are analog delay-on-make timers with a normally closed solid-state output. Unlike an interval timer, the load is energized prior to and during the time delay period. It can be used as a faster starting interval time delay when S1 is closed upon application of input voltage. Operation (Delay-on-Make NC)Upon application of input voltage, the load is energized immediately. When the initiate switch is closed, the time delay begins. At the end of the time delay, the load de-energizes.Reset: When the initiate switch is reopened, the load again energizes and the time delay is reset. Removing input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The TS4 Series are analog delay-on-make timers with a normally closed solid-state output. Unlike an interval timer, the load is energized prior to and during the time delay period. It can be used as a faster starting interval time delay when S1 is closed upon application of input voltage. Operation (Delay-on-Make NC)Upon application of input voltage, the load is energized immediately. When the initiate switch is closed, the time delay begins. At the end of the time delay, the load de-energizes.Reset: When the initiate switch is reopened, the load again energizes and the time delay is reset. Removing input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay on Make Normally Closed Timer - TS441165 - Littelfuse, Inc.
Rosemont, IL, United States
Delay on Make Normally Closed Timer
TS441165
Delay on Make Normally Closed Timer TS441165
The TS4 Series are analog delay-on-make timers with a normally closed solid-state output. Unlike an interval timer, the load is energized prior to and during the time delay period. It can be used as a faster starting interval time delay when S1 is closed upon application of input voltage. Operation (Delay-on-Make NC)Upon application of input voltage, the load is energized immediately. When the initiate switch is closed, the time delay begins. At the end of the time delay, the load de-energizes.Reset: When the initiate switch is reopened, the load again energizes and the time delay is reset. Removing input voltage resets the time delay and output.

The TS4 Series are analog delay-on-make timers with a normally closed solid-state output. Unlike an interval timer, the load is energized prior to and during the time delay period. It can be used as a faster starting interval time delay when S1 is closed upon application of input voltage. Operation (Delay-on-Make NC)Upon application of input voltage, the load is energized immediately. When the initiate switch is closed, the time delay begins. At the end of the time delay, the load de-energizes.Reset: When the initiate switch is reopened, the load again energizes and the time delay is reset. Removing input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TS441165-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TS441165-ND
Time Delay Relays 5666-TS441165-ND
On-Delay Time Delay Relay SPST-NC (1 Form B) Fixed, 165 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NC (1 Form B) Fixed, 165 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TS441165 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TS441165
Time Delay Relays TS441165
On-Delay Time Delay Relay SPST-NC (1 Form B) Fixed, 165 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NC (1 Form B) Fixed, 165 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TS441165 5666-TS441165-ND TS441165
Product Name Delay on Make Normally Closed Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 167 F (-40 to 75 C)
Minimum 165 seconds
Switch Type SolidState
Voltage Requirements 120 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC11100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 347898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details