Win Source Part Number: 1005996-TS1621
Category: Industrial Automation and Controls>Time Delay Relays
Series: TS1
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Function: On-Delay
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Delay Time: 0.05 Sec ~ 3 Sec
Timing Adjustment Method: External Resistor
Timing Initiate Method: Input Voltage
Voltage - Supply: 230VAC
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 9107.00.8000
Mfr: Littelfuse Inc.
Other Names: -1024-TS1621
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1005996-TS1621 |
| Product Name | Industrial Automation and Controls - Time Delay Relays |
| Mounting | PCBoard; Chassis Mount |