The TS120 is a multifunction telecom switch integrating a 350V normally open solid-state relay with a Darlington transistor optocoupler in an 8-pin DIP package. It provides 3750V rms input-to-output isolation, supports a continuous load current of 120 mA rms / DC, and has a maximum on-resistance of 35 Ω. The device is controlled by a TTL/CMOS-compatible LED with a turn-on and turn-off time of up to 3 ms. It is UL recognized, CSA certified, and EN/IEC 60950 certified, with a moisture sensitivity level of MSL 1 and surface mount and through-hole variants available.
Solid State Relay; Contact Configuration:-; Load Current:120mA; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 42B555 |
| Product Name | Solid State Relay; Contact Configuration Ixys Semiconductor |
| Application Type | Latching |