Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Multifunction SSRs and Optocouplers - TS120 TS120

Description
The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a single, small package. These multifunction devices allow designers to consolidate circuit functions into a single device, freeing up valuable board space and reducing component count. Well suited for modern applications, the series provides most of the major functions required when designing the DAA (Data Access Arrangement) portion of a modem. 3.75 kVrms Input to Output Isolation Multiple Functionality in Single Package Current Limiting (part numbers ending in "L") TTL and CMOS Compatible High Noise Immunity Machine-insertable and wave-solderable
Datasheet
Description
The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a single, small package. These multifunction devices allow designers to consolidate circuit functions into a single device, freeing up valuable board space and reducing component count. Well suited for modern applications, the series provides most of the major functions required when designing the DAA (Data Access Arrangement) portion of a modem. 3.75 kVrms Input to Output Isolation Multiple Functionality in Single Package Current Limiting (part numbers ending in "L") TTL and CMOS Compatible High Noise Immunity Machine-insertable and wave-solderable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Multifunction SSRs and Optocouplers - TS120 - TS120 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Multifunction SSRs and Optocouplers - TS120
TS120
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Multifunction SSRs and Optocouplers - TS120 TS120
The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a single, small package. These multifunction devices allow designers to consolidate circuit functions into a single device, freeing up valuable board space and reducing component count. Well suited for modern applications, the series provides most of the major functions required when designing the DAA (Data Access Arrangement) portion of a modem. 3.75 kVrms Input to Output Isolation Multiple Functionality in Single Package Current Limiting (part numbers ending in "L") TTL and CMOS Compatible High Noise Immunity Machine-insertable and wave-solderable

The OptoMOS® line of multifunction products combines optically-isolated discrete component functions in a single package. These products mix and match solid-state relays, optocouplers, bridge rectifier, Darlington transistor and zener diode components to create highly functional circuits in a single, small package. These multifunction devices allow designers to consolidate circuit functions into a single device, freeing up valuable board space and reducing component count. Well suited for modern applications, the series provides most of the major functions required when designing the DAA (Data Access Arrangement) portion of a modem. 3.75 kVrms Input to Output Isolation Multiple Functionality in Single Package Current Limiting (part numbers ending in "L") TTL and CMOS Compatible High Noise Immunity Machine-insertable and wave-solderable

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Optocouplers
Product Number TS120
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Multifunction SSRs and Optocouplers - TS120
Output Photodarlington
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details