The TS117 is a multifunction telecom switch integrating a 350V normally open solid-state relay with an optocoupler in an 8-pin DIP package. It provides 3750V rms input-to-output isolation and handles a continuous load current of 120 mA rms or DC. The relay has a maximum on-resistance of 35 Ω and switch times of up to 3 ms. It is UL recognized, CSA certified, and EN/IEC 60950 certified, with a moisture sensitivity level of MSL 1. The device is machine insertable, wave solderable, and operates from -40°C to +85°C.
SSR, OPTO MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:3.75kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 51F4180 |
| Product Name | Ssr, Opto Mosfet, 350V, 120Ma; Contact Form Ixys Semiconductor |
| Application Type | Latching |