C&K Components Slide Switches TS03ABE

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5124-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5124-ND
Slide Switches CKC5124-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - TS03ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
TS03ABE
Switches - Slide Switches TS03ABE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switch, Spdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components - 82AC3674 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components
82AC3674
Slide Switch, Spdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components 82AC3674
SLIDE SWITCH, SPDT, 0.4VA, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.4VA, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
TS03ABE
Slide Switches TS03ABE
Slide Switches ON-OFF-ON SPDT PCB

Slide Switches ON-OFF-ON SPDT PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5124-ND TS03ABE 82AC3674 TS03ABE
Product Name Slide Switches Switches - Slide Switches Slide Switch, Spdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825290-6 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 7347283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN23BNG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers