Slide Switch SPST Through Hole
SLIDE SWITCH, SPST, 0.4VA, 20V, THT; Contact Configuration:SPST; Switch Operation:Off-None-O
SWITCH SLIDE SPST 0.4VA 20V
Slide Switches Switch Slide Spst Pc Mnt
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9924-ND | 82AC3673 | 35AH7952 | TS02CBE | TS02CBE |
| Product Name | Slide Switches | Slide Switch, Spst, 0.4Va, 20V, Tht; Contact Configuration C&k Components | Tiny Slide Switch C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |