Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 3A 120V
Slide Switches SPDT ON-OFF-ON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11386-ND | TS01WQE | TS01WQE | 35AH7951 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide C&k Components |
| Terminal Type | Wire Wrap | Wire Leads | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |