C&K Components Slide Switches TS01CQE

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5123-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5123-ND
Slide Switches CKC5123-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components - 35AH7947 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components
35AH7947
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components 35AH7947
SLIDE SWITCH, SPDT, 3A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 3A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Spdt, 3A, 120V, Tht; Contact Configuration C&k Components - 82AC3672 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 3A, 120V, Tht; Contact Configuration C&k Components
82AC3672
Slide Switch, Spdt, 3A, 120V, Tht; Contact Configuration C&k Components 82AC3672
SLIDE SWITCH, SPDT, 3A, 120V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V; RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 3A, 120V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V; RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches - TS01CQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
TS01CQE
Switches - Slide Switches TS01CQE
SWITCH SLIDE SPDT 3A 120V

SWITCH SLIDE SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
TS01CQE
Slide Switches TS01CQE
Slide Switches SPDT ON-ON

Slide Switches SPDT ON-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5123-ND 35AH7947 TS01CQE TS01CQE
Product Name Slide Switches Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1600-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
2 suppliers
Slide Switches - 7347277P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-AS24BW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details