Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Max: 6V
Current - Hold (Ih) (Max): 7 mA
Current - Trip (It): 3 A
Current - Max: 220mA
Time to Trip: 1.5 s
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |