The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
137V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123F
137V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123F
137V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 85VWM 137VC SOD123FL
TVS DIODE 85VWM 137VC SOD123FL
TVS Diodes / ESD Suppressors 2kW 85V AEC-Q101 5% Uni-Directional
TVS DIODE, AEC-Q101, 2KW, 85V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMF4L85A | F7559TR-ND | TPSMF4L85A | TPSMF4L85A | TPSMF4L85A | 31AC7160 |
| Product Name | Surface Mount – 400W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 2Kw, 85V, Sod-123Fl; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 137 volts | 137 volts | 137 volts | 137 volts | 137 volts | |
| VBR | 94.4 to 104 volts | 94.4 volts | 94.4 volts | 94.4 volts | ||
| Configuration | Single | |||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL |