Littelfuse, Inc. Surface Mount – 400W TPSMF4L8.0A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L8.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L8.0A
Surface Mount – 400W TPSMF4L8.0A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
2000W 8V TVS Protection Diode - 144-TPSMF4L8.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 8V TVS Protection Diode
144-TPSMF4L8.0A
2000W 8V TVS Protection Diode 144-TPSMF4L8.0A
Trans Voltage Suppressor Diode, 2000W, 8V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L8.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L8.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 8V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L8.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L8.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7531TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7531TR-ND
TVS Diodes F7531TR-ND
13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F

13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7531DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7531DKR-ND
TVS Diodes F7531DKR-ND
13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F

13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7531CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7531CT-ND
TVS Diodes F7531CT-ND
13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F

13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - TPSMF4L8.0A - 937505-TPSMF4L8.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMF4L8.0A
937505-TPSMF4L8.0A
TVS - TVS - Diodes - TPSMF4L8.0A 937505-TPSMF4L8.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 937505-TPSMF4L8.0A Series: Automotive, AEC-Q101, TPSMF4L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: F7531TR, F7531CT, F7531DKR, -TPSMF4L8.0A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 937505-TPSMF4L8.0A
Series: Automotive, AEC-Q101, TPSMF4L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7531TR, F7531CT, F7531DKR, -TPSMF4L8.0A

Buy Now Datasheet
TVS Diodes - TPSMF4L8.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L8.0A
TVS Diodes TPSMF4L8.0A
TVS DIODE 8VWM 13.6VC SOD123FL

TVS DIODE 8VWM 13.6VC SOD123FL

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 2Kw, 8V, Sod-123Fl; Product Range Littelfuse - 31AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 8V, Sod-123Fl; Product Range Littelfuse
31AC7158
Tvs Diode, Aec-Q101, 2Kw, 8V, Sod-123Fl; Product Range Littelfuse 31AC7158
TVS DIODE, AEC-Q101, 2KW, 8V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 8V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L8.0A
TVS Diodes / ESD Suppressors TPSMF4L8.0A
TVS Diodes / ESD Suppressors 2kW 8V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 8V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L8.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L8.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L8.0A
TVS DIODE 8VWM 13.6VC SOD123FL

TVS DIODE 8VWM 13.6VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L8.0A 144-TPSMF4L8.0A F7531TR-ND 937505-TPSMF4L8.0A TPSMF4L8.0A 31AC7158 TPSMF4L8.0A TPSMF4L8.0A
Product Name Surface Mount – 400W 2000W 8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPSMF4L8.0A TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 8V, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 13.6 volts 13.6 volts 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 to 9.83 volts 8.89 volts 8.89 volts 8.89 volts
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data