Littelfuse, Inc. Surface Mount – 400W TPSMF4L7.5A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L7.5A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L7.5A
Surface Mount – 400W TPSMF4L7.5A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F7530CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7530CT-ND
TVS Diodes F7530CT-ND
12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123F

12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7530TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7530TR-ND
TVS Diodes F7530TR-ND
12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123F

12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7530DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7530DKR-ND
TVS Diodes F7530DKR-ND
12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123F

12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1003368-TPSMF4L7.5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1003368-TPSMF4L7.5A
Circuit Protection - TVS - Diodes 1003368-TPSMF4L7.5A
Win Source Part Number: 1003368-TPSMF4L7.5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TPSMF4L Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.5V Voltage - Breakdown (Min): 8.33V Voltage - Clamping (Max) @ Ipp: 12.9V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.7A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7530CT,-TPSMF4L7.5A ,F7530DKR,F7530TR

Win Source Part Number: 1003368-TPSMF4L7.5A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMF4L
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28.7A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7530CT,-TPSMF4L7.5A,F7530DKR,F7530TR

Buy Now Datasheet
2000W 7.5V TVS Protection Diode - 144-TPSMF4L7.5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 7.5V TVS Protection Diode
144-TPSMF4L7.5A
2000W 7.5V TVS Protection Diode 144-TPSMF4L7.5A
Trans Voltage Suppressor Diode, 2000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L7.5A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L7.5A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 7.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L7.5A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L7.5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L7.5A
TVS Diodes / ESD Suppressors TPSMF4L7.5A
TVS Diodes / ESD Suppressors 2kW 7.5V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 7.5V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Tvs Diode, Aec-Q101, 2Kw, 7.5V, Sod123Fl; Product Range Littelfuse - 31AC7154 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 7.5V, Sod123Fl; Product Range Littelfuse
31AC7154
Tvs Diode, Aec-Q101, 2Kw, 7.5V, Sod123Fl; Product Range Littelfuse 31AC7154
TVS DIODE, AEC-Q101, 2KW, 7.5V, SOD123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 7.5V, SOD123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L7.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L7.5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L7.5A
TVS DIODE 7.5VWM 12.9VC SOD123FL

TVS DIODE 7.5VWM 12.9VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L7.5A F7530CT-ND 1003368-TPSMF4L7.5A 144-TPSMF4L7.5A TPSMF4L7.5A 31AC7154 TPSMF4L7.5A
Product Name Surface Mount – 400W TVS Diodes Circuit Protection - TVS - Diodes 2000W 7.5V TVS Protection Diode TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 2Kw, 7.5V, Sod123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 12.9 volts 12.9 volts 12.9 volts 12.9 volts 12.9 volts
VBR 8.33 to 9.21 volts 8.33 volts 8.33 volts 8.33 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data