Littelfuse, Inc. Surface Mount – 400W TPSMF4L7.0A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L7.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L7.0A
Surface Mount – 400W TPSMF4L7.0A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1355796-TPSMF4L7.0A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1355796-TPSMF4L7.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1355796-TPSMF4L7.0A
Win Source Part Number: 1355796-TPSMF4L7.0A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: Automotive, AEC-Q101, TPSMF4L Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123F Base Product Number: TPSMF4L Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 30.9A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1355796-TPSMF4L7.0A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, TPSMF4L
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Base Product Number: TPSMF4L
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 30.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
2000W 7V TVS Protection Diode - 144-TPSMF4L7.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 7V TVS Protection Diode
144-TPSMF4L7.0A
2000W 7V TVS Protection Diode 144-TPSMF4L7.0A
Trans Voltage Suppressor Diode, 2000W, 7V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L7.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L7.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 7V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L7.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L7.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7529DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7529DKR-ND
TVS Diodes F7529DKR-ND
12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123F

12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7529TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7529TR-ND
TVS Diodes F7529TR-ND
12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123F

12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7529CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7529CT-ND
TVS Diodes F7529CT-ND
12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123F

12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L7.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L7.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L7.0A
TVS DIODE 7VWM 12VC SOD123FL

TVS DIODE 7VWM 12VC SOD123FL

Supplier's Site
Tvs Diode, Aec-Q101, 2Kw, 7V, Sod-123Fl; Product Range Littelfuse - 31AC7153 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 7V, Sod-123Fl; Product Range Littelfuse
31AC7153
Tvs Diode, Aec-Q101, 2Kw, 7V, Sod-123Fl; Product Range Littelfuse 31AC7153
TVS DIODE, AEC-Q101, 2KW, 7V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 7V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - TPSMF4L7.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L7.0A
TVS Diodes TPSMF4L7.0A
TVS DIODE 7VWM 12VC SOD123FL

TVS DIODE 7VWM 12VC SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L7.0A 1355796-TPSMF4L7.0A 144-TPSMF4L7.0A F7529DKR-ND TPSMF4L7.0A 31AC7153 TPSMF4L7.0A
Product Name Surface Mount – 400W Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 2000W 7V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 7V, Sod-123Fl; Product Range Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
VBR 7.78 to 8.6 volts 7.78 volts 7.78 volts 7.78 volts 7.78 volts
Package SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data