Littelfuse, Inc. Surface Mount – 400W TPSMF4L64A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L64A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L64A
Surface Mount – 400W TPSMF4L64A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F7555TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7555TR-ND
TVS Diodes F7555TR-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7555CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7555CT-ND
TVS Diodes F7555CT-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7555DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7555DKR-ND
TVS Diodes F7555DKR-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 64V TVS Protection Diode - 144-TPSMF4L64A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 64V TVS Protection Diode
144-TPSMF4L64A
2000W 64V TVS Protection Diode 144-TPSMF4L64A
Trans Voltage Suppressor Diode, 2000W, 64V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L64A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L64A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 64V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L64A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L64A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362225-TPSMF4L64A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362225-TPSMF4L64A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362225-TPSMF4L64A
Win Source Part Number: 1362225-TPSMF4L64A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: Automotive, AEC-Q101, TPSMF4L Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123F Base Product Number: TPSMF4L Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Current - Peak Pulse (10/1000µs): 3.9A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362225-TPSMF4L64A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, TPSMF4L
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Base Product Number: TPSMF4L
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Current - Peak Pulse (10/1000µs): 3.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L64A
TVS Diodes / ESD Suppressors TPSMF4L64A
TVS Diodes / ESD Suppressors 2kW 64V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 64V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
TVS Diodes - TPSMF4L64A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L64A
TVS Diodes TPSMF4L64A
TVS DIODE 64VWM 103VC SOD123FL

TVS DIODE 64VWM 103VC SOD123FL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L64A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L64A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L64A
TVS DIODE 64VWM 103VC SOD123FL

TVS DIODE 64VWM 103VC SOD123FL

Supplier's Site
Tvs Diode, Aec-Q101, 2Kw, 64V, Sod-123Fl; Product Range Littelfuse - 31AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 64V, Sod-123Fl; Product Range Littelfuse
31AC7152
Tvs Diode, Aec-Q101, 2Kw, 64V, Sod-123Fl; Product Range Littelfuse 31AC7152
TVS DIODE, AEC-Q101, 2KW, 64V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 64V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L64A F7555TR-ND 144-TPSMF4L64A 1362225-TPSMF4L64A TPSMF4L64A TPSMF4L64A TPSMF4L64A 31AC7152
Product Name Surface Mount – 400W TVS Diodes 2000W 64V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 64V, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 103 volts 103 volts 103 volts 103 volts 103 volts 103 volts
VBR 71.1 to 78.6 volts 71.1 volts 71.1 volts 71.1 volts 71.1 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data