Littelfuse, Inc. Surface Mount – 400W TPSMF4L54A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L54A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L54A
Surface Mount – 400W TPSMF4L54A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F7552DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7552DKR-ND
TVS Diodes F7552DKR-ND
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F

87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7552CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7552CT-ND
TVS Diodes F7552CT-ND
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F

87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7552TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7552TR-ND
TVS Diodes F7552TR-ND
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F

87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 54V TVS Protection Diode - 144-TPSMF4L54A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 54V TVS Protection Diode
144-TPSMF4L54A
2000W 54V TVS Protection Diode 144-TPSMF4L54A
Trans Voltage Suppressor Diode, 2000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L54A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L54A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L54A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L54A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L54A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L54A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L54A
TVS DIODE 54VWM 87.1VC SOD123FL

TVS DIODE 54VWM 87.1VC SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L54A
TVS Diodes / ESD Suppressors TPSMF4L54A
TVS Diodes / ESD Suppressors 2kW 54V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 54V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Tvs Diode, Aec-Q101, 2Kw, 54V, Sod-123Fl; Product Range Littelfuse - 31AC7147 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 54V, Sod-123Fl; Product Range Littelfuse
31AC7147
Tvs Diode, Aec-Q101, 2Kw, 54V, Sod-123Fl; Product Range Littelfuse 31AC7147
TVS DIODE, AEC-Q101, 2KW, 54V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:54V; Clamping Voltage Vc Max:87.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 54V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:54V; Clamping Voltage Vc Max:87.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L54A F7552DKR-ND 144-TPSMF4L54A TPSMF4L54A TPSMF4L54A 31AC7147
Product Name Surface Mount – 400W TVS Diodes 2000W 54V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 2Kw, 54V, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 87.1 volts 87.1 volts 87.1 volts 87.1 volts
VBR 60 to 66.3 volts 60 volts 60 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data