Littelfuse, Inc. Surface Mount – 400W TPSMF4L51A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSMF4L51A is a unidirectional TVS diode in an SOD-123FL surface-mount package, designed to protect sensitive electronics from voltage transients such as lightning and ESD events. It has a peak pulse power dissipation of 400 W at 10/1000 µs and a clamping voltage of 82.4 V at 4.9 A. The device meets AEC-Q101 automotive qualification, is rated for operation from -55°C to 150°C, and complies with IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4 standards. It features a glass passivated junction, low inductance, and fast response time under 1.0 ns. The package is rated V-0 for flammability and meets MSL level 1 with lead-free tin plating. Typical failure mode is short circuit.

Datasheet Summary
Powered by GS/AI

The TPSMF4L51A is a unidirectional TVS diode in an SOD-123FL surface-mount package, designed to protect sensitive electronics from voltage transients such as lightning and ESD events. It has a peak pulse power dissipation of 400 W at 10/1000 µs and a clamping voltage of 82.4 V at 4.9 A. The device meets AEC-Q101 automotive qualification, is rated for operation from -55°C to 150°C, and complies with IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4 standards. It features a glass passivated junction, low inductance, and fast response time under 1.0 ns. The package is rated V-0 for flammability and meets MSL level 1 with lead-free tin plating. Typical failure mode is short circuit.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L51A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L51A
Surface Mount – 400W TPSMF4L51A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F7551TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7551TR-ND
TVS Diodes F7551TR-ND
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7551CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7551CT-ND
TVS Diodes F7551CT-ND
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7551DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7551DKR-ND
TVS Diodes F7551DKR-ND
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101, TPSMF4L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 51V Voltage - Breakdown (Min): 56.7V Voltage - Clamping (Max) @ Ipp: 82.4V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, TPSMF4L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V

Buy Now Datasheet
2000W 51V TVS Protection Diode - 144-TPSMF4L51A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 51V TVS Protection Diode
144-TPSMF4L51A
2000W 51V TVS Protection Diode 144-TPSMF4L51A
Trans Voltage Suppressor Diode, 2000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L51A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L51A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L51A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L51A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L51A
TVS DIODE 51VWM 82.4VC SOD123FL

TVS DIODE 51VWM 82.4VC SOD123FL

Supplier's Site
Tvs Diode, Aec-Q101, 2Kw, 51V, Sod-123Fl; Product Range Littelfuse - 31AC7146 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 51V, Sod-123Fl; Product Range Littelfuse
31AC7146
Tvs Diode, Aec-Q101, 2Kw, 51V, Sod-123Fl; Product Range Littelfuse 31AC7146
TVS DIODE, AEC-Q101, 2KW, 51V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:51V; Clamping Voltage Vc Max:82.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 51V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:51V; Clamping Voltage Vc Max:82.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L51A
TVS Diodes / ESD Suppressors TPSMF4L51A
TVS Diodes / ESD Suppressors 2kW 51V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 51V AEC-Q101 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L51A F7551TR-ND 144-TPSMF4L51A TPSMF4L51A 31AC7146 TPSMF4L51A
Product Name Surface Mount – 400W TVS Diodes Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes 2000W 51V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 51V, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS
VC 82.4 volts 82.4 volts 82.4 volts 82.4 volts 82.4 volts
VBR 56.7 to 62.7 volts 56.7 volts 56.7 volts 56.7 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data