Littelfuse, Inc. Surface Mount – 400W TPSMF4L45A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L45A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L45A
Surface Mount – 400W TPSMF4L45A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
2000W 45V TVS Protection Diode - 144-TPSMF4L45A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 45V TVS Protection Diode
144-TPSMF4L45A
2000W 45V TVS Protection Diode 144-TPSMF4L45A
Trans Voltage Suppressor Diode, 2000W, 45V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L45A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L45A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 45V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L45A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L45A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7549TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7549TR-ND
TVS Diodes F7549TR-ND
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7549DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7549DKR-ND
TVS Diodes F7549DKR-ND
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7549CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7549CT-ND
TVS Diodes F7549CT-ND
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L45A
TVS Diodes / ESD Suppressors TPSMF4L45A
TVS Diodes / ESD Suppressors 2kW 45V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 45V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L45A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L45A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L45A
TVS DIODE 45VWM 72.7VC SOD123FL

TVS DIODE 45VWM 72.7VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L45A 144-TPSMF4L45A F7549TR-ND TPSMF4L45A TPSMF4L45A
Product Name Surface Mount – 400W 2000W 45V TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 72.7 volts 72.7 volts 72.7 volts
VBR 50 to 55.3 volts 50 volts 50 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data