Littelfuse, Inc. Surface Mount – 400W TPSMF4L33A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L33A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L33A
Surface Mount – 400W TPSMF4L33A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMF4L33A - 937501-TPSMF4L33A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMF4L33A
937501-TPSMF4L33A
TVS - TVS - Diodes - TPSMF4L33A 937501-TPSMF4L33A
Manufacturer: Littelfuse Inc. Win Source Part Number: 937501-TPSMF4L33A Series: Automotive, AEC-Q101, TPSMF4L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: F7546CT, -TPSMF4L33A, F7546DKR, F7546TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 937501-TPSMF4L33A
Series: Automotive, AEC-Q101, TPSMF4L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7546CT, -TPSMF4L33A, F7546DKR, F7546TR

Buy Now Datasheet
TVS Diodes - F7546TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7546TR-ND
TVS Diodes F7546TR-ND
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7546CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7546CT-ND
TVS Diodes F7546CT-ND
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7546DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7546DKR-ND
TVS Diodes F7546DKR-ND
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - TPSMF4L33A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L33A
TVS Diodes TPSMF4L33A
TVS DIODE 33VWM 53.3VC SOD123FL

TVS DIODE 33VWM 53.3VC SOD123FL

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 2Kw, 33V, Sod-123Fl; Product Range Littelfuse - 31AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 33V, Sod-123Fl; Product Range Littelfuse
31AC7139
Tvs Diode, Aec-Q101, 2Kw, 33V, Sod-123Fl; Product Range Littelfuse 31AC7139
TVS DIODE, AEC-Q101, 2KW, 33V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 33V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Tpsmf4L 33V Uni, 7 Tr / Tr Rohs Compliant Littelfuse - 51AK5744 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Tpsmf4L 33V Uni, 7 Tr / Tr Rohs Compliant Littelfuse
51AK5744
Tvs Tpsmf4L 33V Uni, 7 Tr / Tr Rohs Compliant Littelfuse 51AK5744
TVS TPSMF4L 33V Uni, 7 TR / TR RoHS Compliant: Yes

TVS TPSMF4L 33V Uni, 7 TR / TR RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L33A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L33A
TVS DIODE 33VWM 53.3VC SOD123FL

TVS DIODE 33VWM 53.3VC SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L33A
TVS Diodes / ESD Suppressors TPSMF4L33A
TVS Diodes / ESD Suppressors 2kW 33V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 33V AEC-Q101 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L33A 937501-TPSMF4L33A F7546TR-ND TPSMF4L33A 31AC7139 51AK5744 TPSMF4L33A TPSMF4L33A
Product Name Surface Mount – 400W TVS - TVS - Diodes - TPSMF4L33A TVS Diodes TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 33V, Sod-123Fl; Product Range Littelfuse Tvs Tpsmf4L 33V Uni, 7 Tr / Tr Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL-2
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data