Littelfuse, Inc. Surface Mount – 400W TPSMF4L26A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L26A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L26A
Surface Mount – 400W TPSMF4L26A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
2000W 26V TVS Protection Diode - 144-TPSMF4L26A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 26V TVS Protection Diode
144-TPSMF4L26A
2000W 26V TVS Protection Diode 144-TPSMF4L26A
Trans Voltage Suppressor Diode, 2000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L26A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L26A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L26A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L26A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMF4L26A - 852108-TPSMF4L26A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMF4L26A
852108-TPSMF4L26A
TVS - TVS - Diodes - TPSMF4L26A 852108-TPSMF4L26A
Manufacturer: Littelfuse Inc. Win Source Part Number: 852108-TPSMF4L26A Series: Automotive, AEC-Q101, TPSMF4L Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: -TPSMF4L26A, F7543TR, F7543CT, F7543DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 852108-TPSMF4L26A
Series: Automotive, AEC-Q101, TPSMF4L
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: -TPSMF4L26A, F7543TR, F7543CT, F7543DKR

Buy Now Datasheet
TVS Diodes - F7543TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7543TR-ND
TVS Diodes F7543TR-ND
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7543DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7543DKR-ND
TVS Diodes F7543DKR-ND
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7543CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7543CT-ND
TVS Diodes F7543CT-ND
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L26A
TVS Diodes / ESD Suppressors TPSMF4L26A
TVS Diodes / ESD Suppressors 2kW 26V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 26V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
TVS Diodes - TPSMF4L26A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L26A
TVS Diodes TPSMF4L26A
TVS DIODE 26VWM 42.1VC SOD123FL

TVS DIODE 26VWM 42.1VC SOD123FL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L26A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L26A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L26A
TVS DIODE 26VWM 42.1VC SOD123FL

TVS DIODE 26VWM 42.1VC SOD123FL

Supplier's Site
Tvs Diode, Aec-Q101, 2Kw, 26V, Sod-123Fl; Product Range Littelfuse - 31AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 26V, Sod-123Fl; Product Range Littelfuse
31AC7136
Tvs Diode, Aec-Q101, 2Kw, 26V, Sod-123Fl; Product Range Littelfuse 31AC7136
TVS DIODE, AEC-Q101, 2KW, 26V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 26V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L26A 144-TPSMF4L26A 852108-TPSMF4L26A F7543TR-ND TPSMF4L26A TPSMF4L26A TPSMF4L26A 31AC7136
Product Name Surface Mount – 400W 2000W 26V TVS Protection Diode TVS - TVS - Diodes - TPSMF4L26A TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 26V, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 to 31.9 volts 28.9 volts 28.9 volts 28.9 volts
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data