Littelfuse, Inc. Surface Mount – 400W TPSMF4L22A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSMF4L22A is a surface-mount transient voltage suppression diode in an SOD-123FL package, designed to protect sensitive electronics from voltage transients such as lightning and ESD events. It is qualified to AEC-Q101 for high-reliability and automotive applications, with a 400 W peak pulse power rating at 10/1000 μs and a clamping voltage of 35.5 V at 11.3 A. The device features a reverse stand-off voltage of 22 V, a breakdown voltage range of 24.4 to 26.9 V, and meets IEC 61000-4-2 ESD protection standards of 30 kV (air) and 30 kV (contact), along with IEC 61000-4-4 EFT protection. It has a glass passivated junction, low inductance, and a response time under 1.0 ns. The package is rated V-0 for flammability, complies with RoHS and halogen-free requirements, and is moisture sensitivity level 1. Thermal resistance junction-to-ambient is 220 °C/W, and it operates from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The TPSMF4L22A is a surface-mount transient voltage suppression diode in an SOD-123FL package, designed to protect sensitive electronics from voltage transients such as lightning and ESD events. It is qualified to AEC-Q101 for high-reliability and automotive applications, with a 400 W peak pulse power rating at 10/1000 μs and a clamping voltage of 35.5 V at 11.3 A. The device features a reverse stand-off voltage of 22 V, a breakdown voltage range of 24.4 to 26.9 V, and meets IEC 61000-4-2 ESD protection standards of 30 kV (air) and 30 kV (contact), along with IEC 61000-4-4 EFT protection. It has a glass passivated junction, low inductance, and a response time under 1.0 ns. The package is rated V-0 for flammability, complies with RoHS and halogen-free requirements, and is moisture sensitivity level 1. Thermal resistance junction-to-ambient is 220 °C/W, and it operates from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L22A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L22A
Surface Mount – 400W TPSMF4L22A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 978729-TPSMF4L22A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
978729-TPSMF4L22A
Circuit Protection - TVS - Diodes 978729-TPSMF4L22A
Win Source Part Number: 978729-TPSMF4L22A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TPSMF4L Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.3A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7542CT,F7542TR,-TPS MF4L22A,F7542DKR

Win Source Part Number: 978729-TPSMF4L22A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMF4L
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.3A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7542CT,F7542TR,-TPSMF4L22A,F7542DKR

Buy Now Datasheet
2000W 22V TVS Protection Diode - 144-TPSMF4L22A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 22V TVS Protection Diode
144-TPSMF4L22A
2000W 22V TVS Protection Diode 144-TPSMF4L22A
TVS Diode, 2000W, 22V VRWM, Unidirectional, Silicon Product overview: TPSMF4L22A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L22A can be used for catalog matching and distributor lookup.

TVS Diode, 2000W, 22V VRWM, Unidirectional, Silicon Product overview: TPSMF4L22A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L22A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7542TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7542TR-ND
TVS Diodes F7542TR-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7542CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7542CT-ND
TVS Diodes F7542CT-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7542DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7542DKR-ND
TVS Diodes F7542DKR-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Tvs Diode, Aec-Q101, 2Kw, 22V, Sod-123Fl; Product Range Littelfuse - 31AC7134 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 22V, Sod-123Fl; Product Range Littelfuse
31AC7134
Tvs Diode, Aec-Q101, 2Kw, 22V, Sod-123Fl; Product Range Littelfuse 31AC7134
TVS DIODE, AEC-Q101, 2KW, 22V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 22V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L22A
TVS Diodes / ESD Suppressors TPSMF4L22A
TVS Diodes / ESD Suppressors 2kW 22V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 22V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L22A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L22A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L22A
TVS DIODE 22VWM 35.5VC SOD123FL

TVS DIODE 22VWM 35.5VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L22A 978729-TPSMF4L22A 144-TPSMF4L22A F7542TR-ND 31AC7134 TPSMF4L22A TPSMF4L22A
Product Name Surface Mount – 400W Circuit Protection - TVS - Diodes 2000W 22V TVS Protection Diode TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 22V, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 35.5 volts 35.5 volts 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 to 26.9 volts 24.4 volts 24.4 volts 24.4 volts
Package SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data