Littelfuse, Inc. Surface Mount – 400W TPSMF4L18A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L18A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L18A
Surface Mount – 400W TPSMF4L18A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 978728-TPSMF4L18A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
978728-TPSMF4L18A
Circuit Protection - TVS - Diodes 978728-TPSMF4L18A
Win Source Part Number: 978728-TPSMF4L18A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TPSMF4L Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.7A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7524TR,F7524CT,F752 4DKR,-TPSMF4L18A

Win Source Part Number: 978728-TPSMF4L18A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMF4L
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.7A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7524TR,F7524CT,F7524DKR,-TPSMF4L18A

Buy Now Datasheet
TVS Diodes - F7524CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7524CT-ND
TVS Diodes F7524CT-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123F

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7524TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7524TR-ND
TVS Diodes F7524TR-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123F

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7524DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7524DKR-ND
TVS Diodes F7524DKR-ND
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123F

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 18V TVS Protection Diode - 144-TPSMF4L18A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 18V TVS Protection Diode
144-TPSMF4L18A
2000W 18V TVS Protection Diode 144-TPSMF4L18A
Trans Voltage Suppressor Diode, 2000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L18A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L18A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L18A
TVS DIODE 18VWM 29.2VC SOD123FL

TVS DIODE 18VWM 29.2VC SOD123FL

Supplier's Site
Tvs Diode, Aec-Q101, 2Kw, 18V, Sod-123Fl; Product Range Littelfuse - 31AC7132 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 18V, Sod-123Fl; Product Range Littelfuse
31AC7132
Tvs Diode, Aec-Q101, 2Kw, 18V, Sod-123Fl; Product Range Littelfuse 31AC7132
TVS DIODE, AEC-Q101, 2KW, 18V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 18V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L18A
TVS Diodes / ESD Suppressors TPSMF4L18A
TVS Diodes / ESD Suppressors 2kW 18V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 18V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
TVS Diodes - TPSMF4L18A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L18A
TVS Diodes TPSMF4L18A
TVS DIODE 18VWM 29.2VC SOD123FL

TVS DIODE 18VWM 29.2VC SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L18A 978728-TPSMF4L18A F7524CT-ND 144-TPSMF4L18A TPSMF4L18A 31AC7132 TPSMF4L18A TPSMF4L18A
Product Name Surface Mount – 400W Circuit Protection - TVS - Diodes TVS Diodes 2000W 18V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 18V, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts
VBR 20 to 22.1 volts 20 volts 20 volts 20 volts 20 volts
Package SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data