Littelfuse, Inc. Surface Mount – 400W TPSMF4L12A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L12A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L12A
Surface Mount – 400W TPSMF4L12A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
2000W 12V TVS Protection Diode - 144-TPSMF4L12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 12V TVS Protection Diode
144-TPSMF4L12A
2000W 12V TVS Protection Diode 144-TPSMF4L12A
Trans Voltage Suppressor Diode, 2000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L12A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L12A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L12A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7523TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7523TR-ND
TVS Diodes F7523TR-ND
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7523DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7523DKR-ND
TVS Diodes F7523DKR-ND
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7523CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7523CT-ND
TVS Diodes F7523CT-ND
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - TPSMF4L12A - 803432-TPSMF4L12A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMF4L12A
803432-TPSMF4L12A
TVS - TVS - Diodes - TPSMF4L12A 803432-TPSMF4L12A
Manufacturer: Littelfuse Inc. Win Source Part Number: 803432-TPSMF4L12A Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123F Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803432-TPSMF4L12A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Current - Peak Pulse (10/1000μs): 20.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 19.9V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L12A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L12A
TVS DIODE 12VWM 19.9VC SOD123FL

TVS DIODE 12VWM 19.9VC SOD123FL

Supplier's Site
Tvs Diode, Aec-Q101, 2Kw, 12V, Sod-123Fl; Product Range Littelfuse - 31AC7126 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 12V, Sod-123Fl; Product Range Littelfuse
31AC7126
Tvs Diode, Aec-Q101, 2Kw, 12V, Sod-123Fl; Product Range Littelfuse 31AC7126
TVS DIODE, AEC-Q101, 2KW, 12V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 12V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Tpsmf4L 12V Uni, 7 Tr / Tr Rohs Compliant Littelfuse - 51AK5741 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Tpsmf4L 12V Uni, 7 Tr / Tr Rohs Compliant Littelfuse
51AK5741
Tvs Tpsmf4L 12V Uni, 7 Tr / Tr Rohs Compliant Littelfuse 51AK5741
TVS TPSMF4L 12V Uni, 7 TR / TR RoHS Compliant: Yes

TVS TPSMF4L 12V Uni, 7 TR / TR RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L12A
TVS Diodes / ESD Suppressors TPSMF4L12A
TVS Diodes / ESD Suppressors 2kW 12V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 12V AEC-Q101 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L12A 144-TPSMF4L12A F7523TR-ND 803432-TPSMF4L12A TPSMF4L12A 31AC7126 51AK5741 TPSMF4L12A
Product Name Surface Mount – 400W 2000W 12V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPSMF4L12A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 2Kw, 12V, Sod-123Fl; Product Range Littelfuse Tvs Tpsmf4L 12V Uni, 7 Tr / Tr Rohs Compliant Littelfuse TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS RoHS
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts 13.3 volts
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data