Littelfuse, Inc. Surface Mount – 400W TPSMF4L11A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L11A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L11A
Surface Mount – 400W TPSMF4L11A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
2000W 11V TVS Protection Diode - 144-TPSMF4L11A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 11V TVS Protection Diode
144-TPSMF4L11A
2000W 11V TVS Protection Diode 144-TPSMF4L11A
Trans Voltage Suppressor Diode, 2000W, 11V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L11A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 11V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L11A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7535TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7535TR-ND
TVS Diodes F7535TR-ND
18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7535DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7535DKR-ND
TVS Diodes F7535DKR-ND
18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7535CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7535CT-ND
TVS Diodes F7535CT-ND
18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L11A
TVS Diodes / ESD Suppressors TPSMF4L11A
TVS Diodes / ESD Suppressors 2kW 11V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 11V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L11A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L11A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L11A
TVS DIODE 11VWM 18.2VC SOD123FL

TVS DIODE 11VWM 18.2VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L11A 144-TPSMF4L11A F7535TR-ND TPSMF4L11A TPSMF4L11A
Product Name Surface Mount – 400W 2000W 11V TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 18.2 volts 18.2 volts 18.2 volts
VBR 12.2 to 13.5 volts 12.2 volts 12.2 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data