Littelfuse, Inc. Surface Mount – 400W TPSMF4L10A

Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - TPSMF4L10A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
TPSMF4L10A
Surface Mount – 400W TPSMF4L10A
The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMF4L series of SOD-123FL small and flat lead low-profile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events, and it’s especially suitable for high reliability and automotive application High-reliability and automotive-grade AEC-Q101–qualified 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
2000W 10V TVS Protection Diode - 144-TPSMF4L10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 10V TVS Protection Diode
144-TPSMF4L10A
2000W 10V TVS Protection Diode 144-TPSMF4L10A
Trans Voltage Suppressor Diode, 2000W, 10V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L10A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L10A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 10V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TPSMF4L10A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMF4L10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7534TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7534TR-ND
TVS Diodes F7534TR-ND
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7534CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7534CT-ND
TVS Diodes F7534CT-ND
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7534DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7534DKR-ND
TVS Diodes F7534DKR-ND
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101, TPSMF4L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Applications: Automotive Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOD-123F

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, TPSMF4L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Applications: Automotive
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMF4L10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMF4L10A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMF4L10A
TVS DIODE 10VWM 17VC SOD123FL

TVS DIODE 10VWM 17VC SOD123FL

Supplier's Site
TVS Diodes - TPSMF4L10A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMF4L10A
TVS Diodes TPSMF4L10A
TVS DIODE 10VWM 17VC SOD123FL

TVS DIODE 10VWM 17VC SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMF4L10A
TVS Diodes / ESD Suppressors TPSMF4L10A
TVS Diodes / ESD Suppressors 2kW 10V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 2kW 10V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Tvs Diode, Aec-Q101, 2Kw, 10V, Sod-123Fl; Product Range Littelfuse - 31AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 2Kw, 10V, Sod-123Fl; Product Range Littelfuse
31AC7124
Tvs Diode, Aec-Q101, 2Kw, 10V, Sod-123Fl; Product Range Littelfuse 31AC7124
TVS DIODE, AEC-Q101, 2KW, 10V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 2KW, 10V, SOD-123FL; Product Range:TPSMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMF4L10A 144-TPSMF4L10A F7534TR-ND TPSMF4L10A TPSMF4L10A TPSMF4L10A 31AC7124
Product Name Surface Mount – 400W 2000W 10V TVS Protection Diode TVS Diodes Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 2Kw, 10V, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 17 volts 17 volts 17 volts 17 volts 17 volts
VBR 11.1 to 12.3 volts 11.1 volts 11.1 volts 11.1 volts
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data