The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 3000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD58A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD58A can be used for catalog matching and distributor lookup.
Category: Optoelectronics>Pane
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 137V
Current - Peak Pulse (10/1000µs): 10A
Power - Peak Pulse: 120W
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMD58A | 144-TPSMD58A | F9849TR-ND | TPSMD58A | TPSMD58A | |
| Product Name | Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified | 3000W 58V TVS Protection Diode | Optoelectronics - Panel Indicators, Pilot Lights | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 93.6 volts | 137 volts | 93.6 volts | 93.6 volts | 93.6 volts | |
| VBR | 64.4 to 71.2 volts | 95 volts | 64.4 volts | 64.4 volts | 64.4 volts | |
| Configuration | Single | Single | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |