The TPSMD40A is a surface-mount transient voltage suppression diode with a 3000 W peak pulse power capability at 10/1000 μs waveform, designed to protect sensitive electronics from voltage transients in automotive applications. It is AEC-Q101 qualified, features a DO-214AB package, and has a reverse stand-off voltage of 40.0 V with a breakdown voltage range of 44.4 to 49.1 V. The clamping voltage at 46.5 A is 64.5 V, and reverse leakage is typically 2 μA at 40.0 V. The device supports high-temperature soldering up to 260°C for 10 seconds, meets MSL level 1 per J-STD-020, and is UL recognized with a V-0 flammability rating. It complies with IEC 61000-4-2 ESD standards at 30 kV (air) and 30 kV (contact), and IEC 61000-4-4 EFT protection. The part is halogen-free, RoHS compliant, and has a typical response time of less than 1.0 ps.
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 3000W, 40V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD40A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD40A can be used for catalog matching and distributor lookup.
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 40VWM 64.5VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMD40A | 144-TPSMD40A | F6574TR-ND | TPSMD40A |
| Product Name | Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified | 3000W 40V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | |
| VBR | 44.4 to 49.1 volts | 44.4 volts | 44.4 volts | |
| Configuration | Single | Single |