Littelfuse, Inc. Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD33CA

Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified - TPSMD33CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified
TPSMD33CA
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD33CA
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
Singapore, Singapore
3000W 33V TVS Protection Diode
144-TPSMD33CA
3000W 33V TVS Protection Diode 144-TPSMD33CA
TVS Diode, 3000W, 33V VRWM, Bidirectional, SMC, DO-214AB Product overview: TPSMD33CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD33CA can be used for catalog matching and distributor lookup.

TVS Diode, 3000W, 33V VRWM, Bidirectional, SMC, DO-214AB Product overview: TPSMD33CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD33CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - TPSMD33CACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
TPSMD33CACT-ND
TVS Diodes TPSMD33CACT-ND
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - TPSMD33CADKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - TPSMD33CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
TPSMD33CATR-ND
TVS Diodes TPSMD33CATR-ND
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMD33CA - 937498-TPSMD33CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMD33CA
937498-TPSMD33CA
TVS - TVS - Diodes - TPSMD33CA 937498-TPSMD33CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 937498-TPSMD33CA Series: Automotive, AEC-Q101, TPSMD Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.10.0080 Other Part Number: -TPSMD33CA, TPSMD33CADKR, TPSMD33CACT, TPSMD33CA-ND, TPSMD33CATR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 937498-TPSMD33CA
Series: Automotive, AEC-Q101, TPSMD
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Other Part Number: -TPSMD33CA, TPSMD33CADKR, TPSMD33CACT, TPSMD33CA-ND, TPSMD33CATR

Buy Now Datasheet
TVS DIODE 33V 53.3V DO214AB - 461-TPSMD33CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 33V 53.3V DO214AB
461-TPSMD33CA
TVS DIODE 33V 53.3V DO214AB 461-TPSMD33CA
TVS DIODE 33V 53.3V DO214AB

TVS DIODE 33V 53.3V DO214AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMD33CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMD33CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMD33CA
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site
Tvs Diode, Bidir, 33V, Do-214Ab Rohs Compliant Littelfuse - 29AK8593 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 33V, Do-214Ab Rohs Compliant Littelfuse
29AK8593
Tvs Diode, Bidir, 33V, Do-214Ab Rohs Compliant Littelfuse 29AK8593
TVS DIODE, BIDIR, 33V, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 33V, DO-214AB ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - TPSMD33CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMD33CA
TVS Diodes TPSMD33CA
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMD33CA 144-TPSMD33CA TPSMD33CACT-ND 937498-TPSMD33CA 461-TPSMD33CA TPSMD33CA 29AK8593 TPSMD33CA
Product Name Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified 3000W 33V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPSMD33CA TVS DIODE 33V 53.3V DO214AB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 33V, Do-214Ab Rohs Compliant Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts
Configuration Single Single
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data