Littelfuse, Inc. Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD24A

Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified - TPSMD24A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified
TPSMD24A
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD24A
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - F6568CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6568CT-ND
TVS Diodes F6568CT-ND
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6568TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6568TR-ND
TVS Diodes F6568TR-ND
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6568DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6568DKR-ND
TVS Diodes F6568DKR-ND
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMD24A - 794703-TPSMD24A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMD24A
794703-TPSMD24A
TVS - TVS - Diodes - TPSMD24A 794703-TPSMD24A
Manufacturer: Littelfuse Inc. Win Source Part Number: 794703-TPSMD24A Series: Automotive, AEC-Q101, TPSMD Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Current - Peak Pulse (10/1000μs): 77.1A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Family Name: TPSMD24A Categories: Circuit Protection Minimum Breakdown Voltage: 26.7V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 38.9V Alternative Parts (Cross-Reference): SMLJ24A-QH; SMLJ24A-Q; 3.0SMCJ24A; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794703-TPSMD24A
Series: Automotive, AEC-Q101, TPSMD
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Current - Peak Pulse (10/1000μs): 77.1A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: TPSMD24A
Categories: Circuit Protection
Minimum Breakdown Voltage: 26.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 38.9V
Alternative Parts (Cross-Reference): SMLJ24A-QH; SMLJ24A-Q; 3.0SMCJ24A;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3000W 24V TVS Protection Diode
144-TPSMD24A
3000W 24V TVS Protection Diode 144-TPSMD24A
Trans Voltage Suppressor Diode, 3000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD24A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD24A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 24V, Smc; Product Range Littelfuse - 27AK1634 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 24V, Smc; Product Range Littelfuse
27AK1634
Tvs Diode, Unidir, 24V, Smc; Product Range Littelfuse 27AK1634
TVS DIODE, UNIDIR, 24V, SMC; Product Range:TPSMD Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, UNIDIR, 24V, SMC; Product Range:TPSMD Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 24V 38.9V DO214AB - 461-TPSMD24A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 24V 38.9V DO214AB
461-TPSMD24A
TVS DIODE 24V 38.9V DO214AB 461-TPSMD24A
TVS DIODE 24V 38.9V DO214AB

TVS DIODE 24V 38.9V DO214AB

Supplier's Site
TVS Diodes - TPSMD24A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMD24A
TVS Diodes TPSMD24A
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMD24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMD24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMD24A
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMD24A
TVS Diodes / ESD Suppressors TPSMD24A
TVS Diodes / ESD Suppressors 3kW 24V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 3kW 24V AEC-Q101 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMD24A F6568CT-ND 794703-TPSMD24A 144-TPSMD24A 27AK1634 461-TPSMD24A TPSMD24A TPSMD24A TPSMD24A
Product Name Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TVS Diodes TVS - TVS - Diodes - TPSMD24A 3000W 24V TVS Protection Diode Tvs Diode, Unidir, 24V, Smc; Product Range Littelfuse TVS DIODE 24V 38.9V DO214AB TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS RoHS
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts 29.5 volts 26.7 volts 26.7 volts
Configuration Single Single Single
Package DO-214AB, SMC DO-214AB (SMC) DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2 (SMC)
Unlock Full Specs
to access all available technical data