Littelfuse, Inc. Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD22CA

Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified - TPSMD22CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified
TPSMD22CA
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD22CA
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - TPSMD22CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
TPSMD22CA-ND
TVS Diodes TPSMD22CA-ND
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMD22CA - 901086-TPSMD22CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMD22CA
901086-TPSMD22CA
TVS - TVS - Diodes - TPSMD22CA 901086-TPSMD22CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 901086-TPSMD22CA Series: Automotive, AEC-Q101, TPSMD Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.10.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 901086-TPSMD22CA
Series: Automotive, AEC-Q101, TPSMD
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-TPSMD22CA
TVS Protection Diode 144-TPSMD22CA
TVS DIODE 22VWM 35.5VC DO214AB Product overview: TPSMD22CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD22CA can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC DO214AB Product overview: TPSMD22CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD22CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMD22CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMD22CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMD22CA
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMD22CA TPSMD22CA-ND 901086-TPSMD22CA 144-TPSMD22CA TPSMD22CA
Product Name Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TVS Diodes TVS - TVS - Diodes - TPSMD22CA TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 to 26.9 volts 24.4 volts 24.4 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data