The TPSMD17CA is a bi-directional surface mount transient voltage suppression diode in a DO-214AB package, designed to protect sensitive electronics from voltage transients such as lightning and ESD events. It has a peak pulse power dissipation of 3000 W at 10/1000 μs, a reverse breakdown voltage ranging from 18.9 V to 20.9 V, and a maximum clamping voltage of 27.6 V at 108.7 A. The device meets AEC-Q101 automotive qualifications, has a typical reverse leakage current of 2 μA at 17 V, and supports a junction temperature range of -65°C to 150°C. It is UL recognized, RoHS compliant, halogen-free, and rated for MSL level 1 soldering. The part is qualified for IEC 61000-4-2 ESD protection at 30 kV air and 30 kV contact, and IEC 61000-4-4 EFT protection.
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 17V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD17CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD17CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 850510-TPSMD17CA
Series: Automotive, AEC-Q101, TPSMD
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
TVS DIODE 17VWM 27.6VC DO214AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMD17CA | TPSMD17CA-ND | 144-TPSMD17CA | 850510-TPSMD17CA | TPSMD17CA |
| Product Name | Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified | TVS Diodes | 3000W 17V TVS Protection Diode | TVS - TVS - Diodes - TPSMD17CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | ||
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | ||
| Configuration | Single | Single |