Littelfuse, Inc. Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD17A

Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified - TPSMD17A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified
TPSMD17A
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD17A
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - F6564DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6564DKR-ND
TVS Diodes F6564DKR-ND
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6564TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6564TR-ND
TVS Diodes F6564TR-ND
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6564CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6564CT-ND
TVS Diodes F6564CT-ND
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Singapore, Singapore
3000W 17V TVS Protection Diode
144-TPSMD17A
3000W 17V TVS Protection Diode 144-TPSMD17A
Trans Voltage Suppressor Diode, 3000W, 17V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD17A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD17A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 17V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD17A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD17A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMD17A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMD17A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMD17A
TVS DIODE 17VWM 27.6VC DO214AB

TVS DIODE 17VWM 27.6VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMD17A F6564DKR-ND 144-TPSMD17A TPSMD17A
Product Name Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TVS Diodes 3000W 17V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 to 20.9 volts 18.9 volts 18.9 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data