The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 3000W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD16A can be used for catalog matching and distributor lookup.
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 850217-TPSMD16A
Series: Automotive, AEC-Q101, TPSMD
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Other Part Number: -TPSMD16A, F6563DKR, F6563CT, F6563TR
TVS DIODE, UNIDIR, 16V, SMC; Product Range:TPSMD Series; TVS Polarity:Unidirectio
TVS DIODE 16VWM 26VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMD16A | 144-TPSMD16A | F6563TR-ND | 850217-TPSMD16A | 27AK1633 | TPSMD16A |
| Product Name | Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified | 3000W 16V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - TPSMD16A | Tvs Diode, Unidir, 16V, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 26 volts | 26 volts | 26 volts | |||
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | 17.8 volts | ||
| Configuration | Single | Single | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |