The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794700-TPSMD15CA
Series: Automotive, AEC-Q101, TPSMD
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Current - Peak Pulse (10/1000μs): 123A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: TPSMD15CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 16.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 24.4V
Alternative Parts (Cross-Reference): 3.0SMCJ15C; SMLJ15CA; SMLJ15C; SMLJ15CE3/TR13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Trans Voltage Suppressor Diode, 3000W, 15V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD15CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD15CA can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMD15CA | TPSMD15CA-ND | 794700-TPSMD15CA | 144-TPSMD15CA | TPSMD15CA |
| Product Name | Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified | TVS Diodes | TVS - TVS - Diodes - TPSMD15CA | 3000W 15V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | |
| VBR | 16.7 to 18.5 volts | 16.7 volts | 16.7 volts | 16.7 volts | |
| Configuration | Single | Single | Single |