Littelfuse, Inc. Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD15A

Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote
Description
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse TPSMD series TVS diode, part number 27AK1632, is designed for unidirectional voltage transient protection, specifically rated for a peak pulse power dissipation of 3000W. It has a reverse standoff voltage of 15V and a maximum clamping voltage of 24.4V. The diode features a low profile DO-214AB (SMC) case style and is suitable for surface mount technology (SMT), which minimizes board footprint. It is AEC-Q101 qualified, making it suitable for high-reliability applications, including automotive environments. The device operates within a temperature range of -65°C to 150°C and has a typical thermal resistance from junction to ambient of 75°C/W. Additionally, it is RoHS compliant and halogen-free, ensuring it meets modern environmental standards. This diode is ideal for protecting sensitive electronic circuits in telecom, computer, industrial, and consumer applications.

Datasheet Summary
Powered by GS/AI

The Littelfuse TPSMD series TVS diode, part number 27AK1632, is designed for unidirectional voltage transient protection, specifically rated for a peak pulse power dissipation of 3000W. It has a reverse standoff voltage of 15V and a maximum clamping voltage of 24.4V. The diode features a low profile DO-214AB (SMC) case style and is suitable for surface mount technology (SMT), which minimizes board footprint. It is AEC-Q101 qualified, making it suitable for high-reliability applications, including automotive environments. The device operates within a temperature range of -65°C to 150°C and has a typical thermal resistance from junction to ambient of 75°C/W. Additionally, it is RoHS compliant and halogen-free, ensuring it meets modern environmental standards. This diode is ideal for protecting sensitive electronic circuits in telecom, computer, industrial, and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified - TPSMD15A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified
TPSMD15A
Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TPSMD15A
The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - F6562CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6562CT-ND
TVS Diodes F6562CT-ND
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6562DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6562DKR-ND
TVS Diodes F6562DKR-ND
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6562TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6562TR-ND
TVS Diodes F6562TR-ND
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Singapore, Singapore
3000W 15V TVS Protection Diode
144-TPSMD15A
3000W 15V TVS Protection Diode 144-TPSMD15A
Trans Voltage Suppressor Diode, 3000W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD15A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD15A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMD15A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMD15A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMD15A
TVS Diodes / ESD Suppressors TPSMD15A
TVS Diodes / ESD Suppressors 3kW 15V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 3kW 15V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMD15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMD15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMD15A
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site
Tvs Diode, 3Kw, 15V, Unidir, Smc; Product Range Littelfuse - 27AK1632 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 15V, Unidir, Smc; Product Range Littelfuse
27AK1632
Tvs Diode, 3Kw, 15V, Unidir, Smc; Product Range Littelfuse 27AK1632
TVS DIODE, 3KW, 15V, UNIDIR, SMC; Product Range:TPSMD Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

TVS DIODE, 3KW, 15V, UNIDIR, SMC; Product Range:TPSMD Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMD15A F6562CT-ND 144-TPSMD15A TPSMD15A TPSMD15A 27AK1632
Product Name Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified TVS Diodes 3000W 15V TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 3Kw, 15V, Unidir, Smc; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single Single
Package DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMCJ) DO-214AB (SMC)
Unlock Full Specs
to access all available technical data